| Status: | Unknown |
|---|---|
| Series: | LP2 Series |
| RoHS: | Compliant |
Prices starting from US$2.28
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$3.36
|
840
in stock
|
Buy Now |
|
TME
from US$3.46
|
0
in stock
|
Buy Now |
|
RS Americas
from US$4.23
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$3.61
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$4.08
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.28
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | LP2 Series |
|---|---|
| Contact Configuration | SPST-NO |
| Switch Operation | Off-(On) |
| Pushbutton Actuator Style | Square |
| Actuator / Cap Colour | White |
| Contact Current DC Max | 1mA |
| Contact Voltage VDC | 20V |
| RoHS Compliant | Yes |
| Pb Sw, Spst-No-Dm, 0.001A, 20V, Th | Newark Electronics |
| Switch: push-button | TME |
| PUSHBUTTON SWITCH, SPST, OFF-(ON), 1 MA, 20V DC, PC PIN, LP2 SERIES | RS Americas |
| Push Switch, Standard, IlluminThrough Hole, SPST-NOSquare, Button | Relay Specialties |
| LP2S1WHTBLU-N | Heilind Electronics |
Where can I find additional details, specifications and documents for a LP2S1WHTBLU-N?
Additional datasheets, footprints and schematics for LP2S1WHTBLU-N are listed on our Part Details page. You can also find images and similar parts to LP2S1WHTBLU-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2S1WHTBLU-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2S1WHTBLU-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2S1WHTBLU-N fall under?
The LP2S1WHTBLU-N is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to LP2S1WHTBLU-N when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2S1WHTBLU-N you can contact the distributor directly for product support, shipping queries etc.
Is the LP2S1WHTBLU-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LP2S1WHTBLU-N have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for LP2S1WHTBLU-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2S1WHTBLU-N often in real-time on the comparison pages.
What if I can't find stock of LP2S1WHTBLU-N?
You can fill out our help required form which you can use to request a quote for LP2S1WHTBLU-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.