Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$1.62 |
139,024
|
Buy Now |
Memory Supported | DDR1 DDR2 DDR3 LPDDR3 |
---|---|
Source / Sink Current | 1.5A |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
DDR Regulator Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 1.39V |
Adjustable Output Voltage Min | 1.12V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.2V |
Linear Regulator Case Style | HSOIC |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Current | 1.5A |
Output Type | Adjustable |
Output Voltage Max | 1.39V |
Output Voltage Min | 1.12V |
1.5-A DDR termination regulator with shutdown pin | Texas Instruments |
Where can I find additional details, specifications and documents for a LP2998MRE/NOPB?
Additional datasheets, footprints and schematics for LP2998MRE/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2998MRE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2998MRE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2998MRE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2998MRE/NOPB fall under?
The LP2998MRE/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2998MRE/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2998MRE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP2998MRE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2998MRE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP2998MRE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2998MRE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP2998MRE/NOPB?
You can fill out our help required form which you can use to request a quote for LP2998MRE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.