LP2998MR/NOPB Part Information
Details for LP2998MR/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Description
The LP2998 linear regulator is designed to meet JEDEC SSTL-2 and JEDEC SSTL-18 specifications for termination of DDR-SDRAM and DDR2 memory. The device also supports DDR3 and DDR3L VTT bus termination with VDDQ min of 1.35 V. The device contains a high-speed operational amplifier to provide excellent response to load transients. The output stage prevents shoot through while delivering 1.5 A continuous current and transient peaks up to 3 A in the application as required for DDR-SDRAM termination. The LP2998 also incorporates a VSENSE pin to provide superior load regulation and a VREF output as a reference for the chipset and DIMMs. An additional feature found on the LP2998 is an active low shutdown (SD) pin that provides Suspend To RAM (STR) functionality. When SD is pulled low the VTT output will tri-state providing a high impedance output, but, VREF will remain active. A power savings advantage can be obtained in this mode through lower quiescent current.
Part Downloads


Part Features
- 1.35 V Minimum VDDQ
- AEC-Q100 Test Guidance with the following results (SO PowerPAD-8): u2013 Device HBM ESD Classification Level H1C u2013 Junction Temperature Range u201340u00b0C to 125u00b0C
- Linear Topology
- Low External Component Count
- Low Output Voltage Offset
- No External Resistors Required
- Source and Sink Current
- Suspend to Ram (STR) Functionality
- Thermal Shutdown
Part Specifications
Memory Supported | DDR1 DDR2 DDR3 LPDDR3 |
Source / Sink Current | 1.5A |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
DDR Regulator Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2998 |
Fixed Output Voltage Nom. | 1.359V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.2V |
LDO Regulator Case Style | SOIC |
No. of Outputs | 1Outputs |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.5A |
Output Type | Fixed |
Output Voltage Max | 1.35V |
Output Voltage Nom. | 1.359V |
Primary Input Voltage | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Linear Regulator |
Alternative Part Descriptions
- Termination Regulator PSOP8 EP | RS Components
- DDR TERMINATION REG, 1.5A, SO POWERPAD-8; Memory Supported:DDR1, DDR2, DDR3, LPDDR3; Source / Sink Current:1.5A; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; DDR Regulator Case Style:SO PowerPAD; No. of Pins:8Pins; Product RoHS Compliant: Yes | Newark Electronics
- 1.5-A DDR termination regulator with shutdown pin | Texas Instruments
- Linear Fixed Voltage Regulator [Texas Instruments] LP2998MR/NOPB Linear Fixed Voltage Regulator | Distrelec