Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LP2998 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | DDR Termination Regulator |
Kit Contents | Eval Board LP2998 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low Output Voltage Offset Linear topology Suspend to RAM (STR) Functionality |
Where can I find additional details, specifications and documents for a LP2998EVAL?
Additional datasheets, footprints and schematics for LP2998EVAL are listed on our Part Details page. You can also find images and similar parts to LP2998EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2998EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2998EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2998EVAL fall under?
The LP2998EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP2998EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2998EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LP2998EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2998EVAL have stock available?
There is no stock from authorised distributors for LP2998EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2998EVAL often in real-time on the comparison pages.
What if I can't find stock of LP2998EVAL?
You can fill out our help required form which you can use to request a quote for LP2998EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.