LP2997MR/NOPB Power Management ICs - PMIC by Texas Instruments

DDR TERMINATION REGULATOR SOP-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
67,315 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
424 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 957mV
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA

Alternative Descriptions

DDR-II Termination Regulator | Texas Instruments
DDR Termination Reg | Mouser Electronics
Ddr Termination Regulator, Sop-8 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2997MR/NOPB?

Additional datasheets, footprints and schematics for LP2997MR/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2997MR/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2997MR/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2997MR/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2997MR/NOPB fall under?

The LP2997MR/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2997MR/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2997MR/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2997MR/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2997MR/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LP2997MR/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2997MR/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2997MR/NOPB?

You can fill out our help required form which you can use to request a quote for LP2997MR/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay