Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR1 DDR2 |
---|---|
Source / Sink Current | 1.5A |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
DDR Regulator Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2996 |
Fixed Output Voltage Nom. | 1.359V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.2V |
LDO Regulator Case Style | SOIC |
No. of Outputs | 1Outputs |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Output Current | 1.5A |
Output Type | Fixed |
Output Voltage Max | 1.35V |
Output Voltage Nom. | 1.359V |
Primary Input Voltage | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DDR Termination |
1.5A DDR termination regulator with shutdown pin for DDR2 | Texas Instruments |
Voltage regulator,LP2996MR PSOP8 | RS |
Ic, Reg Ddr Termination, Smd, Psop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP2996MR/NOPB .?
Additional datasheets, footprints and schematics for LP2996MR/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP2996MR/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2996MR/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2996MR/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2996MR/NOPB . fall under?
The LP2996MR/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2996MR/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2996MR/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP2996MR/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2996MR/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for LP2996MR/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2996MR/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP2996MR/NOPB .?
You can fill out our help required form which you can use to request a quote for LP2996MR/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.