LP2996LQ/NOPB Power Management ICs - PMIC by Texas Instruments

IC DDR TERMINATION REGULATOR LLP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.61
28,386
in stock
Buy Now

Specifications

Primary Input Voltage 2.5V
Output Voltage Fixed 1.359V
No. of Outputs 1
No. of Pins 16
Output Current 1.5A
Operating Temperature Range 0°C to +125°C
MSL MSL 3 - 168 hours

Alternative Descriptions

1.5A DDR termination regulator with shutdown pin for DDR2 | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2996LQ/NOPB?

Additional datasheets, footprints and schematics for LP2996LQ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2996LQ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2996LQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2996LQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2996LQ/NOPB fall under?

The LP2996LQ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2996LQ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2996LQ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2996LQ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2996LQ/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LP2996LQ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2996LQ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2996LQ/NOPB?

You can fill out our help required form which you can use to request a quote for LP2996LQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay