Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.25V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
DDR Termination Regulator | Texas Instruments |
DDR TERMINATION REGULATOR, 8-SOIC | element14 |
Ddr Termination Regulator, 8-Soic | Newark Electronics |
DDR Termination Regulator 1.5A 2.2V to 5.5V 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a LP2995M/NOPB?
Additional datasheets, footprints and schematics for LP2995M/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2995M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2995M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2995M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2995M/NOPB fall under?
The LP2995M/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2995M/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2995M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP2995M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2995M/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP2995M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2995M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP2995M/NOPB?
You can fill out our help required form which you can use to request a quote for LP2995M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.