LP2992IM5-3.0/NOPB Part Information

Details for LP2992IM5-3.0/NOPB by Texas Instruments

Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LP2992IM5-3.0/NOPB Directly from Texas Instruments (25082 in stock) at $0.3340

Part Description

The LP2992 is a 250-mA, fixed-output voltage regulator designed to provide ultra-low dropout and low noise in battery-powered applications. Using an optimized vertically integrated PNP (VIP) process, the LP2992 delivers unequaled performance in all specifications critical to battery-powered designs: • Dropout voltage: Typically 450 mV at 250-mA load, and 5 mV at 1-mA load. • Ground pin current: Typically 1500 µA at 250-mA load, and 75 µA at 1-mA load. • Enhanced stability: The LP2992 is stable with output capacitor equivalent series resistance (ESR) as low as 5 mΩ, which allows the use of ceramic capacitors on the output. • Sleep mode: Less than 1-µA quiescent current when ON/OFF pin is pulled low. • Smallest possible size: SOT-23 and WSON packages use absolute minimum board space. • Precision output: 1% tolerance output voltages available (A grade). • Low noise: By adding a 10-nF bypass capacitor, output noise can be reduced to 30 µV (typical). • Multiple voltage options, from 1.5 V to 5 V, are available as standard products. Consult factory for custom voltages.

Part Downloads

Part Features

  • < 1-u00b5A Quiescent Current When Shut Down
  • Custom Voltages Available
  • High Peak Current Capability
  • Input Voltage Range: 2.2 V to 16 V
  • Low Ground Pin Current at All Loads
  • Low ZOUT: 0.3-u2126 Typical (10 Hz to 1 MHz)
  • Output Voltage Accuracy 1% (A Grade)
  • Output Voltage Range: 1.5 V to 5 V
  • Overtemperature and Overcurrent Protection
  • Requires Minimum External Components
  • Smallest Possible Size (SOT-23, WSON Package)
  • Specified 250-mA Output Current
  • Stable With Low-ESR Output Capacitor
  • Ultra-Low-Dropout Voltage
  • Wide Supply Voltage Range (16-V Maximum)
  • u221240u00b0C to +125u00b0C Junction Temperature Range

Part Specifications

Output Type Fixed
Input Voltage Min 2.05V
Input Voltage Max 16V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 250mA
Dropout Voltage Vdo 450mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3V 250mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3V
RoHS Compliant

Alternative Part Descriptions

  • LDO, FIXED, 3V, 0.25A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.05V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout VoltageRoHS Compliant: Yes | Newark Electronics
  • 250-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments

Viewing Distributors for LP2992IM5-3.0/NOPB

Loading...
Loading Results for LP2992IM5-3.0/NOPB