LP2985IM5-3.5/NOPB Part Information
Details for LP2985IM5-3.5/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Part Description
The LP2985-N low noise linear (LDO) regulator delivers up to 150-mA output current and only requires 300-mV dropout voltage of input to output. Using an optimized vertically integrated PNP (VIP) process, the LP2985-N delivers unequaled performance for all battery-powered designs. The LP2985-N device provides 1% tolerance precision output voltage with only 75-µA quiescent current at 1mA load and 850 µA at 150-mA load. By adding a 10nF bypass capacitor, the output noise can be reduced to 30 µVRMS in a 30-kHz bandwidth. The LP2985-N is designed to work with a ceramic output capacitor with equivalent series resistance (ESR) as low as 5 mΩ. The device is available with fixed output voltage from 2.5 V to 6.1 V. Contact Texas Instrument Sales for specific voltage option needs.
Part Downloads

Part Features
- < 1 u00b5A Quiescent Current When Shut Down
- Custom Voltages Available
- Ensured 150 mA Output Current
- High Peak Current Capability
- Input Voltage Range: 2.5 V to 16 V
- Low Ground Pin Current at All Loads
- Low ZOUT: 0.3 u2126 Typical (10 Hz to 1 MHz)
- Output Voltage Accuracy 1% (A Grade)
- Overtemperature and Overcurrent Protection
- Requires Minimum External Components
- Stable With Low-ESR Output Capacitor
- Ultra Low-Dropout Voltage
- u221240u00b0C to 125u00b0C Junction Temperature Range
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 280mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.5V |
Alternative Part Descriptions
- LP2985IM5-3.5/NOPB | RS Components
- LDO, FIXED, 3.5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes | Newark Electronics
- 150-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments
- Texas Instruments LP2985IM5-3.5/NOPB LDO Gerilim Regülatörü, 150mA ±3%, 2,5 → 16 V, 5-Pinli SOT-23 | RS Components TR
- Ic,circuito Integrato,150ma | RS Components IT