LP2985AIM5-5.0/NOPB . Power Management ICs - PMIC by Texas Instruments

IC LDO REG 16V 0.15A SOT23-5 REEL

Status: Unknown
Series: 5V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.76
88
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.46
2,370
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now
Logo for element14
element14
from US$1.05
-
Buy Now
Logo for Farnell
Farnell
from US$0.69
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 280mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Device Marking LP2985AIM5-5.0
No. of Outputs 1Outputs
Output Voltage Nom. 5V
Supply Voltage Max 16V
Supply Voltage Min 2.5V
Voltage Regulator Type Positive Fixed LDO

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
LP2985AIM5-5.0/NOPB | RS
Ic, V Reg, Linear, 5V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2985AIM5-5.0/NOPB .?

Additional datasheets, footprints and schematics for LP2985AIM5-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP2985AIM5-5.0/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2985AIM5-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2985AIM5-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2985AIM5-5.0/NOPB . fall under?

The LP2985AIM5-5.0/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2985AIM5-5.0/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2985AIM5-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LP2985AIM5-5.0/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2985AIM5-5.0/NOPB . have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP2985AIM5-5.0/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2985AIM5-5.0/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LP2985AIM5-5.0/NOPB .?

You can fill out our help required form which you can use to request a quote for LP2985AIM5-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay