LP2983IM5-1.2/NOPB Part Information
Details for LP2983IM5-1.2/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5600 |
10 | 1.3300 |
50 | 1.2400 |
100 | 1.1400 |
250 | 1.0600 |
Stock Information
Details
Part Features
- High Peak Current Capability
- Low Ground Pin Current at All Loads
- Low ZOUT: 0.3 u2126 Typical (10 Hz to 1 MHz)
- Operating Input Supply Voltage: 2.2 V to 16 V
- Output Current: 150 mA
- Output Voltage Accuracy 1% (A Grade)
- Overtemperature and Overcurrent Protection
- Requires Minimum External Components
- Stable with Low-ESR Output Capacitor
- Wide Supply Voltage Range (16 V Maximum)
- u221240u00b0C to +125u00b0C Junction Temperature Range
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.2V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 1% |
Base Number | 2983 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 1.2V |
Output Voltage Nom. | 1.2V |
Primary Input Voltage | 2.2V |
Supply Voltage Max | 16V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Voltage |
Alternative Part Descriptions
- IC, LDO REG; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:16V; Product Range:-; Output Current:150mA; Output Type:Fixed; Linear Regulator RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP2983IM5-1.2/NOPB?
Additional datasheets, footprints and schematics for LP2983IM5-1.2/NOPB are listed in our Part Details tab. You can also find the LP2983IM5-1.2/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2983IM5-1.2/NOPB in the Pricing & Inventory tab next to part details. You can view LP2983IM5-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2983IM5-1.2/NOPB fall under?
The LP2983IM5-1.2/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2983IM5-1.2/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2983IM5-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP2983IM5-1.2/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP2983IM5-1.2/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LP2983IM5-1.2/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2983IM5-1.2/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP2983IM5-1.2/NOPB?
You can fill out our help required form which you can use to request a quote for LP2983IM5-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.