LP2983AIM5-1.2/NOPB Power Management ICs - PMIC by Texas Instruments

LINEAR VOLT REG 1.2V 0.15A SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LP2983 is a 150-mA, fixed-output voltage regulator designed to provide tight voltage regulation in applications with output voltages ≤ 1.2 V. Using an optimized vertically integrated PNP (VIP) process, the LP2983 delivers unequaled performance in all critical specifications: • Ground pin current: Typically 825 µA at a 150-mA load, and 75 µA at a 1-mA load. • Enhanced stability: The LP2983 is stable with output capacitor ESR down to zero, which allows the use of ceramic capacitors on the output. • Precision output: 1% tolerance output voltages available (A grade). • Smallest possible size: SOT-23 package uses absolute minimum board space.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
798 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixed Output Voltage Nom. 1.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Input Voltage Min 2.2V
Input Voltage Max 16V
Product Range -
Output Current 150mA
Output Type Fixed
Linear Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 2983
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Max 1.2V
Output Voltage Nom. 1.2V
Primary Input Voltage 2.2V
Supply Voltage Max 16V
Termination Type Surface Mount Device
Voltage Regulator Type Fixed Voltage

Alternative Descriptions

IC LDO REG POS 1.2V 0.15A 5-PIN SOT-23 | Dan-Mar Components
IC, LDO REG | element14
LINEAR VOLTAGE REGULATOR, 1.2V, SOT23-5 | Newark Electronics

More Parts in Voltage Regulators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2983AIM5-1.2/NOPB?

Additional datasheets, footprints and schematics for LP2983AIM5-1.2/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2983AIM5-1.2/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2983AIM5-1.2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2983AIM5-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2983AIM5-1.2/NOPB fall under?

The LP2983AIM5-1.2/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2983AIM5-1.2/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2983AIM5-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2983AIM5-1.2/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2983AIM5-1.2/NOPB have stock available?

Authorised distributors including Arrow Electronics have stock available or on a lead time for LP2983AIM5-1.2/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2983AIM5-1.2/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2983AIM5-1.2/NOPB?

You can fill out our help required form which you can use to request a quote for LP2983AIM5-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay