LP2981IM5-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

V REG LDO +5.0V SMD 2981 SOT235 REEL

Status: Unknown
Series: 5V 100mA LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LP2981-N is a 100-mA, fixed-output voltage regulator designed specifically to meet the requirements of battery-powered applications. Using an optimized Vertically Integrated PNP (VIP) process, the LP2981-N delivers unequaled performance in all specifications critical to batterypowered designs: Dropout Voltage: Typically 200 mV at 100-mA load, and 7 mV at 1-mA load. Ground Pin Current: Typically 600 μA at 100-mA load, and 80 μA at 1-mA load. Sleep Mode: Less than 1-μA quiescent current when ON/OFF pin is pulled low. Precision Output: 0.75% tolerance output voltages available (A grade). Assorted voltage options, from 2.5 V to 5 V, are available as standard products.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
433 units
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 200mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.25%
Base Number 2981
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2%
Output Current Max 0.1A
Output Voltage Nom. 5V
Primary Input Voltage 6V
Supply Voltage Max 16V
Voltage Regulator Type Positive Fixed LDO

Alternative Descriptions

LDO U-Reg +5V 0,1A SOT23-5 | Schukat Electronic
LDO VOLTAGE REGULATOR, 5V, 0.1A, 5-SOT-2 | Newark Electronics
IC: voltage regulator | Transfer Multisort Elektronik
100-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments

More Parts in Voltage Regulators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2981IM5-5.0/NOPB?

Additional datasheets, footprints and schematics for LP2981IM5-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2981IM5-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2981IM5-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2981IM5-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2981IM5-5.0/NOPB fall under?

The LP2981IM5-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2981IM5-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2981IM5-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2981IM5-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2981IM5-5.0/NOPB have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LP2981IM5-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2981IM5-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2981IM5-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LP2981IM5-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay