Status: | Unknown |
---|---|
Series: | 5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Primary Input Voltage | 16V |
100-mA, 16-V, low-dropout voltage regulator with high-accuracy & enable | Texas Instruments |
SOT23-5 | Elfaro |
Sgl Output 100mA Fix ed(5.0V) Shutdown | Mouser Electronics |
Regulator, Ldo, Fixed, 5V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP2981A-50DBVR .?
Additional datasheets, footprints and schematics for LP2981A-50DBVR . are listed on our Part Details page. You can also find images and similar parts to LP2981A-50DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2981A-50DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2981A-50DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2981A-50DBVR . fall under?
The LP2981A-50DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2981A-50DBVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2981A-50DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the LP2981A-50DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2981A-50DBVR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LP2981A-50DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2981A-50DBVR . often in real-time on the comparison pages.
What if I can't find stock of LP2981A-50DBVR .?
You can fill out our help required form which you can use to request a quote for LP2981A-50DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.