Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
568
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
102,526
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,965
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
938
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
568
in stock
|
Buy Now | |
element14
from US$0.16
|
568
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
100-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LP2981-33DBVR?
Additional datasheets, footprints and schematics for LP2981-33DBVR are listed on our Part Details page. You can also find images and similar parts to LP2981-33DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2981-33DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2981-33DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2981-33DBVR fall under?
The LP2981-33DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2981-33DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2981-33DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the LP2981-33DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2981-33DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LP2981-33DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2981-33DBVR often in real-time on the comparison pages.
What if I can't find stock of LP2981-33DBVR?
You can fill out our help required form which you can use to request a quote for LP2981-33DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.