Status: | Unknown |
---|---|
Series: | 5V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,885
in stock
|
Buy Now | |
Texas Instruments
from US$0.16
|
122,838
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,345
in stock
|
Buy Now | |
element14
from US$0.39
|
2,345
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,842
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2980 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 0.05A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 16V |
Voltage Regulator Type | Positive Fixed LDO |
50-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Fixed, 5V, 0.05A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.05A, -40 TO 125DEG C | element14 |
LDO, FIXE, 5V, 0.05A, -40 A 125°C | Farnell |
50mA,5V,LDO Voltage Reg.,LP2980IM5-5.0 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LP2980IM5-5.0/NOPB .?
Additional datasheets, footprints and schematics for LP2980IM5-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP2980IM5-5.0/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2980IM5-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2980IM5-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2980IM5-5.0/NOPB . fall under?
The LP2980IM5-5.0/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2980IM5-5.0/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2980IM5-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP2980IM5-5.0/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2980IM5-5.0/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LP2980IM5-5.0/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2980IM5-5.0/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP2980IM5-5.0/NOPB .?
You can fill out our help required form which you can use to request a quote for LP2980IM5-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.