LP2966IMM-1833/NOPB Semiconductors - ICs by Texas Instruments

LDO DUAL 1.8V/3.3V 0.15A VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
159
in stock
Buy Now
Logo for element14
element14
from US$1.08
159
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.82
5
in stock
Buy Now

Specifications

Input Voltage Max 7V
Input Voltage Min 2.7V
No. of Outputs 2 Output, 2Outputs
Regulator Output Type Fixed
LDO Regulator Case Style VSSOP
No. of Pins 8Pins
Output Current - Output 1 150mA
Output Current - Output 2 150mA
Output Voltage - Output 1 1.8V
Output Voltage - Output 2 3.3V
Dropout Voltage Vdo 135mV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ldo, Dual, 1.8V/3.3V, 0.15A, Vssop-8 | Newark Electronics
LDO, DUAL, 1.8V/3.3V, 0.15A, VSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2966IMM-1833/NOPB?

Additional datasheets, footprints and schematics for LP2966IMM-1833/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2966IMM-1833/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2966IMM-1833/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2966IMM-1833/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2966IMM-1833/NOPB fall under?

The LP2966IMM-1833/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LP2966IMM-1833/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2966IMM-1833/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2966IMM-1833/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2966IMM-1833/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LP2966IMM-1833/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2966IMM-1833/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2966IMM-1833/NOPB?

You can fill out our help required form which you can use to request a quote for LP2966IMM-1833/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay