LP2954IT/NOPB Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 5V 250mA TO-220

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LP2954 is a 5-V micropower LDO with very low quiescent current (90 μA typical at 1-mA load) and very low dropout voltage (typically 60 mV at light loads and 470 mV at 250-mA load current). The quiescent current increases only slightly at dropout (120 μA typical), which prolongs battery life. The LP2954 with a fixed 5-V output is available in three-pin TO-220 and DDPAK/TO-263 packages. The adjustable LP2954 is provided in an 8-pin, smalloutline SOIC package. The adjustable version also provides a resistor network which can be pin strapped to set the output to any voltage from to 1.23 V to 29 V. Reverse battery protection is provided for the IN pin. The tight line and load regulation (0.04% typical), as well as very low output temperature coefficient make the LP2954 well suited for use as a low-power voltage reference. Output accuracy is ensured at both room temperature and over the entire operating temperature range.
Distributor Stock
Logo for Texas Instruments Texas Instruments
21,835 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min -20V
Input Voltage Max 30V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 250mA
MSL -

Alternative Descriptions

250-mA, 30-V, low-dropout voltage regulator | Texas Instruments
Ldo Voltage Regulator, 5V, 250Ma, To-220 | Newark Electronics
LDO Regulator Pos 5V 0.25A 3-Pin(3+Tab) TO-220 Rail | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2954IT/NOPB?

Additional datasheets, footprints and schematics for LP2954IT/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2954IT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2954IT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2954IT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2954IT/NOPB fall under?

The LP2954IT/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2954IT/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2954IT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2954IT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2954IT/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LP2954IT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2954IT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2954IT/NOPB?

You can fill out our help required form which you can use to request a quote for LP2954IT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay