Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fixed output options(V) | 3.3,5 |
---|---|
Iq(Typ)(mA) | 0.13 |
Output options | Adjustable Output,Fixed Output |
Rating | Military |
Thermal Resistance θJA(°C/W) | 42 |
Accuracy(%) | 3 |
Iout(Max)(A) | 0.25 |
Vout(Min)(V) | 1.23 |
Features | Enable,Output Discharge,Power Good |
Vdo(Typ)(mV) | 470 |
Vout(Max)(V) | 29 |
Output capacitor type | Non-Ceramic |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Vin(Max)(V) | 30 |
Operating temperature range(C) | -55 to 125 |
Regulated outputs(#) | 1 |
Vin(Min)(V) | -20 |
PSRR @ 100 KHz(dB) | 32 |
Package Group | CFP|16 |
Noise(uVrms) | 80 |
Where can I find additional details, specifications and documents for a LP2953QML?
Additional datasheets, footprints and schematics for LP2953QML are listed on our Part Details page. You can also find images and similar parts to LP2953QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2953QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2953QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2953QML fall under?
The LP2953QML is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2953QML when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2953QML you can contact the distributor directly for product support, shipping queries etc.
Is the LP2953QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2953QML have stock available?
There is no stock from authorised distributors for LP2953QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2953QML often in real-time on the comparison pages.
What if I can't find stock of LP2953QML?
You can fill out our help required form which you can use to request a quote for LP2953QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.