LP2951CSD/NOPB Part Information
Details for LP2951CSD/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Part Description
The LP2950-N and LP2951-N are micropower voltage regulators with very low quiescent current (75 μA typical) and very low dropout voltage (typical 40 mV at light loads and 380 mV at 100 mA). They are ideally suited for use in battery-powered systems. Furthermore, the quiescent current of the device increases only slightly in dropout, prolonging battery life. Careful design of the LP2950-N/LP2951-N has minimized all contributions to the error budget. This includes a tight initial tolerance (0.5% typical), extremely good load and line regulation (0.05% typical) and a very low output voltage temperature coefficient, making the part useful as a low-power voltage reference. One such feature is an error flag output which warns of a low output voltage, often due to falling batteries on the input. It may be used for a power-on reset. A second feature is the logic-compatible shutdown input which enables the regulator to be switched on and off. Also, the part may be pin-strapped for a 5-V, 3-V, or 3.3-V output (depending on the version), or programmed from 1.24 V to 29 V with an external pair of resistors. The LP2950-N is available in the surface-mount TO252 package and in the popular 3-pin TO-92 package for pin-compatibility with older 5-V regulators. The 8pin LP2951-N is available in plastic, ceramic dual-inline, WSON, or metal can packages and offers additional system functions.
Part Downloads

Part Features
- 5-V, 3-V, and 3.3-V Output Voltage Versions Available
- Current and Thermal Limiting
- Ensured 100-mA Output Current
- Extremely Low Quiescent Current
- Extremely Tight Load and Line Regulation
- High Accuracy Output Voltage
- Input Voltage Range: 2.3 V to 30 V
- LP2951-N Versions Only:
- Low Dropout Voltage
- Needs Minimum Capacitance for Stability
- Stable With Low-ESR Output Capacitors (10 mu2126 to 6 u2126)
- Use as Regulator or Reference
- Very Low Temperature Coefficient
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 29V |
Output Current | 100mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 2951 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage | 5V |
Output Voltage Adjustable Range | 1.24V to 29V |
Output Voltage Max | 29V |
Output Voltage Min | 1.24V |
Primary Input Voltage | 30V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Alternative Part Descriptions
- LDO Regulator Pos 5V 0.1A LLP8 EP | RS Components
- 100-mA, 30-V, low-dropout voltage regulator with power good & enable | Texas Instruments
- Texas Instruments LP2951CSD/NOPB LDO Gerilim Regülatörü, 100mA, -0,3 → 30 V, 8-Pinli LLP | RS Components TR
- Regolatore LDO pos 5V 0,1A LLP8 EP | RS Components IT