Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$1.07 |
18,000
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 2951 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 3.3V |
Supply Voltage Max | 30V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
100-mA, 30-V, low-dropout voltage regulator with power good & enable | Texas Instruments |
V Reg Ldo +3.3V, Smd, 2951, Llp-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP2951CSD-3.3/NOPB .?
Additional datasheets, footprints and schematics for LP2951CSD-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP2951CSD-3.3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951CSD-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951CSD-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951CSD-3.3/NOPB . fall under?
The LP2951CSD-3.3/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2951CSD-3.3/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951CSD-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951CSD-3.3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2951CSD-3.3/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP2951CSD-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951CSD-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP2951CSD-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LP2951CSD-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.