Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 30V |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 5V |
RoHS Compliant | Yes |
100-mA, 30-V, low-dropout voltage regulator with power good & enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage regulator,LP2951ACM 29V | RS |
Adjustable Ldo Voltage Regulator, 1.24V | Newark Electronics |
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V | element14 |
Where can I find additional details, specifications and documents for a LP2951ACM/NOPB?
Additional datasheets, footprints and schematics for LP2951ACM/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2951ACM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951ACM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951ACM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951ACM/NOPB fall under?
The LP2951ACM/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2951ACM/NOPB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951ACM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951ACM/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LP2951ACM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LP2951ACM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951ACM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP2951ACM/NOPB?
You can fill out our help required form which you can use to request a quote for LP2951ACM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.