LP2951-50DRGR . Part Information
Details for LP2951-50DRGR . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LP2951-50DRGR Directly from Texas Instruments (20272 in stock) at $0.1670
Part Downloads

Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.235V |
Adjustable Output Voltage Max | 30V |
Output Current | 100mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 30V |
Output Voltage Min | 1.235V |
Alternative Part Descriptions
- LDO, ADJ, 0.1A, 1.235V-30V, WSON-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.235V; Adjustable Output Voltage Max:30V; Output Current:100mA; RoHS Compliant: Yes | Newark Electronics
- 100-mA, 30-V, low-dropout voltage regulator with power good & enable | Texas Instruments
Viewing Distributors for LP2951-50DRGR .
Loading...
Loading Results for LP2951-50DRGR .