Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.7V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.4% |
Base Number | 2951 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.235V to 30V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.3V |
Supply Voltage Max | 30V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Volt Reg 3.3V Mcrpwr Sd 8Soic | Newark Electronics |
100-mA, 30-V, low-dropout voltage regulator with power good & enable | Texas Instruments |
Where can I find additional details, specifications and documents for a LP2951-33D?
Additional datasheets, footprints and schematics for LP2951-33D are listed on our Part Details page. You can also find images and similar parts to LP2951-33D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2951-33D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951-33D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2951-33D fall under?
The LP2951-33D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP2951-33D when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951-33D you can contact the distributor directly for product support, shipping queries etc.
Is the LP2951-33D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP2951-33D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LP2951-33D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2951-33D often in real-time on the comparison pages.
What if I can't find stock of LP2951-33D?
You can fill out our help required form which you can use to request a quote for LP2951-33D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.