LP2950CZ-3.3/NOPB . Part Information
Details for LP2950CZ-3.3/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 30V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Positive |
Alternative Part Descriptions
- 100mA,3.3V,LDO Voltage Reg.,LP2950CZ-3.3 | RS Components
- LDO VOLTAGE REGULATOR, 3.3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes | Newark Electronics
- IC: voltage regulator; LDO,fixed; 3.3V; 0.1A; TO92; THT; -40÷125°C | Transfer Multisort Elektronik
- 100-mA, 30-V, low-dropout voltage regulator with low IQ | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LP2950CZ-3.3/NOPB LDO Voltage Regulator | Distrelec
Viewing Distributors for LP2950CZ-3.3/NOPB .
Loading...
Loading Results for LP2950CZ-3.3/NOPB .