Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.28 |
5
|
Buy Now | |
Newark Electronics | US$0.30 |
253
|
Buy Now | |
element14 | US$0.26 |
253
|
Buy Now | |
Farnell | US$0.24 |
138
|
Buy Now | |
Transfer Multisort Elektronik | US$0.31 |
66
|
Buy Now | |
Avnet Silica | - |
5,175
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
Avnet Asia | US$0.23 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Low Quiescent Bias Current of 75 mA |
Low Input-to-Output Voltage Differential of 50 mV at 100 mA and 380 mV at 100 mA |
5.0 V, 3.3 V or 3.0 V +/- 0.5% Allows Use as a Regulator or Reference |
Extremely Tight Line and Load Regulation |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Pb-Free Packages are Available |
Applications |
---|
Automotive |
Description | LP2950, Vout: 5.0 V; 1.0% |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 3.1 |
VI Max (V) | 30 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.093 |
PSRR (dB) | 48 |
Noise (µVrms) | 56 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Fixed Ldo Voltage Regulator, 6V To 30V, 380Mv Dropout, 5Vout, 100Maout, To-252-3 Rohs Compliant: Yes |Onsemi LP2950CDT-5.0G | Newark Electronics |
IC, LDO, 100MA, 5.0V, SMD | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
100mA, 5V, LDO V Reg | RS |
LDO Regulator Pos 5V 0.1A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
LP2950 Series 100 mA 5 V Fixed Output SMT LDO Voltage Regulator -TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a LP2950CDT-5.0G?
Additional datasheets, footprints and schematics for LP2950CDT-5.0G are listed on our Part Details page. You can also find images and similar parts to LP2950CDT-5.0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP2950CDT-5.0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2950CDT-5.0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP2950CDT-5.0G fall under?
The LP2950CDT-5.0G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LP2950CDT-5.0G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP2950CDT-5.0G you can contact the distributor directly for product support, shipping queries etc.
Is the LP2950CDT-5.0G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LP2950CDT-5.0G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LP2950CDT-5.0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP2950CDT-5.0G often in real-time on the comparison pages.
What if I can't find stock of LP2950CDT-5.0G?
You can fill out our help required form which you can use to request a quote for LP2950CDT-5.0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.