LP2901DR . Part Information
Details for LP2901DR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy LP2901DR Directly from Texas Instruments (29986 in stock) at $0.1650
Part Downloads

Part Specifications
Comparator Type | Low Power |
No. of Comparators | 4 Comparators, 4 |
Response Time | 8µs |
Supply Voltage Range | 3V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Amplifier Type | Comparator |
Base Number | 2901 |
IC Generic Number | 2901 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 2901 |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS MOS |
Supply Current | 60µA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 30V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- COMPARATOR GEN PURPOSE QUAD, 2901; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:8µs; Supply Voltage Range:3V to 30V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes | Newark Electronics
- Quad low-power industrial grade standard comparator | Texas Instruments
Viewing Distributors for LP2901DR .
Loading...
Loading Results for LP2901DR .