Status: | Unknown |
---|---|
Series: | TeSys SK Series |
RoHS: | Unknown |
Prices starting from US$37.68
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690VAC |
Contact Configuration | DPST-NO |
No. of Poles | 2 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 12A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24VDC |
Switching Power AC1 | - |
Load Current Resistive | 12A |
Switching Current AC3 | - |
Product Range | TeSys SK Series |
SVHC | No SVHC (07-Jul-2017) |
2 Pole mini contactor,1.1Kw,24Vdc,LP1SK | RS |
2 Pole mini contactor, 1.1Kw, 24Vdc, LP1SK | Schneider Electric LP1SK0600BD | RS Americas |
Contactor: 2-pole | Transfer Multisort Elektronik |
Contactor, Dpst-No, 24Vdc, Din Rail | Newark Electronics |
CONTACTOR, DPST-NO, 24VDC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a LP1SK0600BD?
Additional datasheets, footprints and schematics for LP1SK0600BD are listed on our Part Details page. You can also find images and similar parts to LP1SK0600BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP1SK0600BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP1SK0600BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP1SK0600BD fall under?
The LP1SK0600BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP1SK0600BD when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP1SK0600BD you can contact the distributor directly for product support, shipping queries etc.
Is the LP1SK0600BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP1SK0600BD have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LP1SK0600BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP1SK0600BD often in real-time on the comparison pages.
What if I can't find stock of LP1SK0600BD?
You can fill out our help required form which you can use to request a quote for LP1SK0600BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.