| Status: | Unknown |
|---|---|
| Series: | LP16 Series |
| RoHS: | Unknown |
Prices starting from US$3.23
| Switch Operation | Off-(On) |
|---|---|
| Illumination Color | Green |
| Product Range | LP16 Series |
| Pushbutton Actuator Style | Square |
| Contact Configuration | SPST |
| Switch Terminals | Solder |
| Contact Current Max | 100mA |
| Pushbutton Sw, Spst-No, 0.1A, 20V, Th | Newark Electronics |
| PUSHBUTTON SWITCH, SPST, OFF-(ON), 100 MA, 20V DC, PC PIN, LP16 SERIES | RS Americas |
| Push Switch, Standard, IlluminThrough Hole, SPST-NOSquare, Button | Relay Specialties |
| LP16OA1ASTWG | Heilind Electronics |
Where can I find additional details, specifications and documents for a LP16OA1ASTWG?
Additional datasheets, footprints and schematics for LP16OA1ASTWG are listed on our Part Details page. You can also find images and similar parts to LP16OA1ASTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP16OA1ASTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP16OA1ASTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP16OA1ASTWG fall under?
The LP16OA1ASTWG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP16OA1ASTWG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP16OA1ASTWG you can contact the distributor directly for product support, shipping queries etc.
Is the LP16OA1ASTWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP16OA1ASTWG have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties, Heilind Electronics and Hawk Electronics have stock available or on a lead time for LP16OA1ASTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP16OA1ASTWG often in real-time on the comparison pages.
What if I can't find stock of LP16OA1ASTWG?
You can fill out our help required form which you can use to request a quote for LP16OA1ASTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.