Filter Type | Low Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.11GHz to 2.17GHz |
Filter Case Style | 0603 [1608 Metric] |
Attenuation @ Reject Band Min | 27dB |
Bandpass Insertion Loss Max | 0.5dB |
RoHS Compliant | Yes |
Low Pass Filter, 2170Mhz, Full Reel | Newark Electronics |
Electromechanical Filter 2140MHz Freq. 2110MHz to 2170MHz 50Ohm | Avnet America |
LOW PASS FILTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a LP0603A2140ANTR?
Additional datasheets, footprints and schematics for LP0603A2140ANTR are listed on our Part Details page. You can also find images and similar parts to LP0603A2140ANTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP0603A2140ANTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP0603A2140ANTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP0603A2140ANTR fall under?
The LP0603A2140ANTR is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to LP0603A2140ANTR when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP0603A2140ANTR you can contact the distributor directly for product support, shipping queries etc.
Is the LP0603A2140ANTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LP0603A2140ANTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for LP0603A2140ANTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP0603A2140ANTR often in real-time on the comparison pages.
What if I can't find stock of LP0603A2140ANTR?
You can fill out our help required form which you can use to request a quote for LP0603A2140ANTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.