Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | E14 Lamps |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
External Length / Height | 44mm |
External Width | 30mm |
Height | 44mm |
LED / Lamp Size | E14 |
Lamp Base Type | E14 / SES |
Material | Ceramic |
Supply Voltage | 250V |
LAMP HOLDER, E14 | Farnell |
Lamp Holder, E14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP00838?
Additional datasheets, footprints and schematics for LP00838 are listed on our Part Details page. You can also find images and similar parts to LP00838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP00838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP00838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP00838 fall under?
The LP00838 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LP00838 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP00838 you can contact the distributor directly for product support, shipping queries etc.
Is the LP00838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP00838 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LP00838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP00838 often in real-time on the comparison pages.
What if I can't find stock of LP00838?
You can fill out our help required form which you can use to request a quote for LP00838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.