Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
No stock
|
Buy Now |
For Use With | E27 Lamps |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
External Length / Height | 44mm |
External Width | 43mm |
LED / Lamp Size | E27 |
Lamp Base Type | E27 / ES |
Material | Ceramic |
Shell Material | Ceramic |
Supply Voltage | 250V |
LAMP HOLDER, E27 | Farnell |
Where can I find additional details, specifications and documents for a LP00837?
Additional datasheets, footprints and schematics for LP00837 are listed on our Part Details page. You can also find images and similar parts to LP00837 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP00837 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP00837 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP00837 fall under?
The LP00837 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to LP00837 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP00837 you can contact the distributor directly for product support, shipping queries etc.
Is the LP00837 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP00837 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LP00837.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP00837 often in real-time on the comparison pages.
What if I can't find stock of LP00837?
You can fill out our help required form which you can use to request a quote for LP00837 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.