Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Espressif Systems |
Silicon Core Number | ESP32 |
Application Sub Type | Sigfox/LoRa/WiFi/Bluetooth |
Kit Contents | IoT Development Board ESP32 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
IOT DEV BRD, SIGFOX/LORA/WIFI/BLUETOOTH | element14 |
Iot Dev Brd, Sigfox/Lora/Wifi/Bluetooth | Newark Electronics |
Where can I find additional details, specifications and documents for a LOPY4?
Additional datasheets, footprints and schematics for LOPY4 are listed on our Part Details page. You can also find images and similar parts to LOPY4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOPY4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOPY4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOPY4 fall under?
The LOPY4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LOPY4 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOPY4 you can contact the distributor directly for product support, shipping queries etc.
Is the LOPY4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOPY4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LOPY4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOPY4 often in real-time on the comparison pages.
What if I can't find stock of LOPY4?
You can fill out our help required form which you can use to request a quote for LOPY4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.