Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Spartan-6 |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | XC6SLX9-2TQG144C |
Kit Contents | Dev Board XC6SLX9-2TQG144C |
Product Range | - |
Features | Interface with Beaglebone PMOD Compatible Headers Length Tuned for GPMC SDRAM and LVDS Signals |
Silicon Manufacturer:Xilinx | Newark Electronics |
Where can I find additional details, specifications and documents for a LOGI-BONE-2?
Additional datasheets, footprints and schematics for LOGI-BONE-2 are listed on our Part Details page. You can also find images and similar parts to LOGI-BONE-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOGI-BONE-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOGI-BONE-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOGI-BONE-2 fall under?
The LOGI-BONE-2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LOGI-BONE-2 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOGI-BONE-2 you can contact the distributor directly for product support, shipping queries etc.
Is the LOGI-BONE-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOGI-BONE-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LOGI-BONE-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOGI-BONE-2 often in real-time on the comparison pages.
What if I can't find stock of LOGI-BONE-2?
You can fill out our help required form which you can use to request a quote for LOGI-BONE-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.