Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LOG114 |
Kit Application Type | Amplifier |
Application Sub Type | Logarithmic Amplifier |
Kit Contents | Evaluation Module LOG114 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Speed & Precision Design Includes Level Shifter & High-current Linearity Correction Section |
LOG114 Evaluation Module | Texas Instruments |
Amplifier IC Dev Kit, LOG114EVM | RS |
Logarithmic Amplifier, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a LOG114EVM?
Additional datasheets, footprints and schematics for LOG114EVM are listed on our Part Details page. You can also find images and similar parts to LOG114EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOG114EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOG114EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOG114EVM fall under?
The LOG114EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LOG114EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOG114EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LOG114EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOG114EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LOG114EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOG114EVM often in real-time on the comparison pages.
What if I can't find stock of LOG114EVM?
You can fill out our help required form which you can use to request a quote for LOG114EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.