No. of Amplifiers | 5 Amplifier, 5Amplifiers |
---|---|
Dynamic Range | 8 Decades |
Scale Factor | 375mV / Decade |
Response Time | 1.5µs |
Amplifier Case Style | VQFN |
No. of Pins | 16Pins |
Supply Voltage Range | ± 2.4V to ± 5.5V |
Input Offset Voltage | 4mV |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.4V to ± 5.5V |
Bandwidth | 50MHz |
Base Number | 114 |
Dynamic Range Decades | 8 |
Gain Bandwidth | 15MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Scale Factor V / Decade | 0.375 |
Slew Rate | 5V/µs |
Supply Current | 10mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
Termination Type | Surface Mount Device |
Precision High-Speed Logarithmic Amplifier with 2.5V Reference and Uncommitted Output Op Amps | Texas Instruments |
LOG114AIRGVT | Elfaro |
Ic, Op-Amp Logar 15Mhz Sgl 16Vqfn | Newark Electronics |
IC, OP-AMP LOGAR 15MHZ SGL 16VQFN | element14 |
Precision High-Speed | Mouser Electronics |
Where can I find additional details, specifications and documents for a LOG114AIRGVT .?
Additional datasheets, footprints and schematics for LOG114AIRGVT . are listed on our Part Details page. You can also find images and similar parts to LOG114AIRGVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOG114AIRGVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOG114AIRGVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOG114AIRGVT . fall under?
The LOG114AIRGVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Logarithmic Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LOG114AIRGVT . when available in the Logarithmic Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOG114AIRGVT . you can contact the distributor directly for product support, shipping queries etc.
Is the LOG114AIRGVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOG114AIRGVT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LOG114AIRGVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOG114AIRGVT . often in real-time on the comparison pages.
What if I can't find stock of LOG114AIRGVT .?
You can fill out our help required form which you can use to request a quote for LOG114AIRGVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.