| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Dynamic Range | 7.5 Decades |
| Scale Factor | 500mV / Decade |
| Response Time | 2.6ms |
| Amplifier Case Style | SOIC |
| No. of Pins | 14Pins |
| Supply Voltage Range | ± 4.5V to ± 18V |
| Input Offset Voltage | 1.5mV |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4.5V to ± 18V |
| Amplifier Type | Logarithmic |
| Bandwidth | 45kHz |
| Base Number | 112 |
| Dynamic Range Decades | 7.5 |
| IC Generic Number | 112 |
| Input Current | 3.5mA |
| Logic Function Number | 112 |
| Operating Temperature Range | -40°C to +85°C |
| Scale Factor V / Decade | 0.5 |
| Settling Time | 16µs |
| Supply Current | 1.25mA |
| Supply Voltage + Nom | 18V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 1.8V |
| Termination Type | Surface Mount Device |
| Single precision op-amp,LOG112AID SO14 | RS |
Where can I find additional details, specifications and documents for a LOG112AID .?
Additional datasheets, footprints and schematics for LOG112AID . are listed on our Part Details page. You can also find images and similar parts to LOG112AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOG112AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOG112AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOG112AID . fall under?
The LOG112AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Logarithmic Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LOG112AID . when available in the Logarithmic Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOG112AID . you can contact the distributor directly for product support, shipping queries etc.
Is the LOG112AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOG112AID . have stock available?
Authorised distributors including RS and Chip One Stop have stock available or on a lead time for LOG112AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOG112AID . often in real-time on the comparison pages.
What if I can't find stock of LOG112AID .?
You can fill out our help required form which you can use to request a quote for LOG112AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.