| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Dynamic Range | 7.5 Decades |
| Scale Factor | 1V / Decade |
| Response Time | 110µs |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Supply Voltage Range | ± 4.5V to ± 18V |
| Input Offset Voltage | 1.5mV |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4.5V to ± 18V |
| Amplifier Type | Logarithmic |
| Bandwidth | 45kHz |
| Base Number | 101 |
| Dynamic Range Decades | 7.5 |
| IC Generic Number | 101 |
| Operating Temperature Range | -40°C to +85°C |
| Scale Factor V / Decade | 1 |
| Supply Current | 3.5mA |
| Supply Voltage + Nom | 5V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 4.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LOG101AIDE4?
Additional datasheets, footprints and schematics for LOG101AIDE4 are listed on our Part Details page. You can also find images and similar parts to LOG101AIDE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOG101AIDE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOG101AIDE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOG101AIDE4 fall under?
The LOG101AIDE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Logarithmic Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LOG101AIDE4 when available in the Logarithmic Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOG101AIDE4 you can contact the distributor directly for product support, shipping queries etc.
Is the LOG101AIDE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOG101AIDE4 have stock available?
There is no stock from authorised distributors for LOG101AIDE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOG101AIDE4 often in real-time on the comparison pages.
What if I can't find stock of LOG101AIDE4?
You can fill out our help required form which you can use to request a quote for LOG101AIDE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.