Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 16 x 2 |
---|---|
Display Appearance | Yellow on Black |
Logic Voltage | 5V |
Interface Type | I2C Parallel SPI |
Font Set | English Cyrillic Euro Japanese |
Character Size | 5.57mm |
Product Range | - |
16X2 OLED DISLPAY MODULE 5V YELLOW PIXEL | Lumex LOD-H01602DP/A-Y | RS Americas |
Oled Display, Yellow, 59.77Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LOD-H01602DP/A-Y?
Additional datasheets, footprints and schematics for LOD-H01602DP/A-Y are listed on our Part Details page. You can also find images and similar parts to LOD-H01602DP/A-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LOD-H01602DP/A-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LOD-H01602DP/A-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LOD-H01602DP/A-Y fall under?
The LOD-H01602DP/A-Y is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LOD-H01602DP/A-Y when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LOD-H01602DP/A-Y you can contact the distributor directly for product support, shipping queries etc.
Is the LOD-H01602DP/A-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LOD-H01602DP/A-Y have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for LOD-H01602DP/A-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LOD-H01602DP/A-Y often in real-time on the comparison pages.
What if I can't find stock of LOD-H01602DP/A-Y?
You can fill out our help required form which you can use to request a quote for LOD-H01602DP/A-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.