Status: | Unknown |
---|---|
Series: | LinkSwitch TN Family |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
element14
from US$0.84
|
3,127
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,127
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
353
in stock
|
Buy Now | |
Schukat Electronic
from US$0.81
|
125
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,550
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 7Pins |
Power Rating | 80mW |
Topology | Buck Buck-Boost Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | LinkSwitch TN Family |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 66kHz |
IC Generic Number | 306 |
Input Voltage Max | 265VAC |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Current | 360mA |
Output Voltage | 700V |
Supply Voltage Min | 50V |
Termination Type | Through Hole |
IC, OFF LINE SWITCHER, 225MA, 360MA | element14 |
Ac/Dc Conv, Buck/Boost, -40 To 150Deg C | Newark Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Off-Line Switcher 360mA DIP8 | Schukat Electronic |
Off Line Switcher 7-Pin PDIP-B | EBV Elektronik |
IC,Very Low Power AC-DC,Non Isolated Lin | RS |
LNK306 Series 66 kHz 225 mA buck/Buck-Boost/Flyback Off-Line Switcher IC-PDIP-8B | Future Electronics |
Where can I find additional details, specifications and documents for a LNK306PN?
Additional datasheets, footprints and schematics for LNK306PN are listed on our Part Details page. You can also find images and similar parts to LNK306PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK306PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK306PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK306PN fall under?
The LNK306PN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LNK306PN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK306PN you can contact the distributor directly for product support, shipping queries etc.
Is the LNK306PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK306PN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for LNK306PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK306PN often in real-time on the comparison pages.
What if I can't find stock of LNK306PN?
You can fill out our help required form which you can use to request a quote for LNK306PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.