Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SMD |
No. of Pins | 8Pins |
Power Rating | - |
Topology | Buck Buck-Boost Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Primary Input Voltage | 265V |
IC, OFF LINE SWITCHER, 66KHZ, SMD-8 | element14 |
Where can I find additional details, specifications and documents for a LNK306GN?
Additional datasheets, footprints and schematics for LNK306GN are listed on our Part Details page. You can also find images and similar parts to LNK306GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK306GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK306GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK306GN fall under?
The LNK306GN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LNK306GN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK306GN you can contact the distributor directly for product support, shipping queries etc.
Is the LNK306GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNK306GN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LNK306GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK306GN often in real-time on the comparison pages.
What if I can't find stock of LNK306GN?
You can fill out our help required form which you can use to request a quote for LNK306GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.