Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
3,898
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,898
in stock
|
Buy Now | |
element14
from US$0.87
|
3,898
in stock
|
Buy Now | |
EBV Elektronik
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LNK305DN Series 700 V 66 kHz Energy-Efficient Off-Line Switcher IC - SO-8C | Future Electronics |
Ac/Dc Conv, Buck/Buck-Boost/Flyback | Newark Electronics |
Off Line Switcher 7-Pin SOIC-C T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LNK306DN-TL?
Additional datasheets, footprints and schematics for LNK306DN-TL are listed on our Part Details page. You can also find images and similar parts to LNK306DN-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNK306DN-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNK306DN-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNK306DN-TL fall under?
The LNK306DN-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to LNK306DN-TL when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNK306DN-TL you can contact the distributor directly for product support, shipping queries etc.
Is the LNK306DN-TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LNK306DN-TL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for LNK306DN-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNK306DN-TL often in real-time on the comparison pages.
What if I can't find stock of LNK306DN-TL?
You can fill out our help required form which you can use to request a quote for LNK306DN-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.