Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Amber |
---|---|
Wavelength Typ | 588nm |
Forward Current If Max | 50mA |
Forward Current @ Test | 20mA |
Forward Voltage @ Test | 2V |
Luminous Intensity @ Test | 400mcd |
RoHS Compliant | Yes |
Single Color Led, Amber, T-1 3/4, 5Mm |Panasonic LNG489CN4T | Newark Electronics |
Where can I find additional details, specifications and documents for a LNG489CN4T.?
Additional datasheets, footprints and schematics for LNG489CN4T. are listed on our Part Details page. You can also find images and similar parts to LNG489CN4T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNG489CN4T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNG489CN4T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNG489CN4T. fall under?
The LNG489CN4T. is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LNG489CN4T. when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNG489CN4T. you can contact the distributor directly for product support, shipping queries etc.
Is the LNG489CN4T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LNG489CN4T. have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for LNG489CN4T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNG489CN4T. often in real-time on the comparison pages.
What if I can't find stock of LNG489CN4T.?
You can fill out our help required form which you can use to request a quote for LNG489CN4T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.