Status: | Unknown |
---|---|
Series: | LNDF Series |
RoHS: | Unknown |
Product Range | LNDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Terminal, Female Disconnect, 0.25In Blue | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE | element14 |
Where can I find additional details, specifications and documents for a LNDF1614-250H?
Additional datasheets, footprints and schematics for LNDF1614-250H are listed on our Part Details page. You can also find images and similar parts to LNDF1614-250H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNDF1614-250H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNDF1614-250H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNDF1614-250H fall under?
The LNDF1614-250H is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LNDF1614-250H when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNDF1614-250H you can contact the distributor directly for product support, shipping queries etc.
Is the LNDF1614-250H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNDF1614-250H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LNDF1614-250H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNDF1614-250H often in real-time on the comparison pages.
What if I can't find stock of LNDF1614-250H?
You can fill out our help required form which you can use to request a quote for LNDF1614-250H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.