Status: | Unknown |
---|---|
Series: | LNDDF Series |
RoHS: | Unknown |
Product Range | LNDDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Terminal, Female Disconnect, 0.11In, Red | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED | element14 |
Where can I find additional details, specifications and documents for a LNDDF2216T110A8?
Additional datasheets, footprints and schematics for LNDDF2216T110A8 are listed on our Part Details page. You can also find images and similar parts to LNDDF2216T110A8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNDDF2216T110A8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNDDF2216T110A8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNDDF2216T110A8 fall under?
The LNDDF2216T110A8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LNDDF2216T110A8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNDDF2216T110A8 you can contact the distributor directly for product support, shipping queries etc.
Is the LNDDF2216T110A8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNDDF2216T110A8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LNDDF2216T110A8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNDDF2216T110A8 often in real-time on the comparison pages.
What if I can't find stock of LNDDF2216T110A8?
You can fill out our help required form which you can use to request a quote for LNDDF2216T110A8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.