Status: | Unknown |
---|---|
Series: | Transil LNBTVS Series |
RoHS: | Unknown |
Product Range | Transil LNBTVS Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22V |
Breakdown Voltage Max | 24.2V |
Peak Pulse Power Dissipation | 3kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TVS DIODE, 3KW, 20V, UNIDIR, DO-214AB | element14 |
Tvs Diode, 3Kw, 20V, Unidir, Do-214Ab | Newark Electronics |
ESD Suppressor TVS 15KV 2-Pin SMC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LNBTVS6-221S?
Additional datasheets, footprints and schematics for LNBTVS6-221S are listed on our Part Details page. You can also find images and similar parts to LNBTVS6-221S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNBTVS6-221S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBTVS6-221S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNBTVS6-221S fall under?
The LNBTVS6-221S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to LNBTVS6-221S when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNBTVS6-221S you can contact the distributor directly for product support, shipping queries etc.
Is the LNBTVS6-221S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNBTVS6-221S have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for LNBTVS6-221S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNBTVS6-221S often in real-time on the comparison pages.
What if I can't find stock of LNBTVS6-221S?
You can fill out our help required form which you can use to request a quote for LNBTVS6-221S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.