Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | LNB Supply & Control with Step-up & I2C |
---|---|
Supply Voltage Min | 8V |
Supply Voltage Max | 17.5V |
IC Package Type | VFQFPN |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
LNB SUPPLY & CONTROL, 17.5V, VFQFPN-16 | element14 |
LNB Supply and Control IC 8 to 17.5V 16-Pin QFN EP T/R | Avnet Silica |
Lnb Supply & Control, 17.5V, Vfqfpn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LNBH29EPTR?
Additional datasheets, footprints and schematics for LNBH29EPTR are listed on our Part Details page. You can also find images and similar parts to LNBH29EPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LNBH29EPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBH29EPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LNBH29EPTR fall under?
The LNBH29EPTR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LNBH29EPTR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LNBH29EPTR you can contact the distributor directly for product support, shipping queries etc.
Is the LNBH29EPTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LNBH29EPTR have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for LNBH29EPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LNBH29EPTR often in real-time on the comparison pages.
What if I can't find stock of LNBH29EPTR?
You can fill out our help required form which you can use to request a quote for LNBH29EPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.