Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
LED Color | Amber |
---|---|
Wavelength Typ | 590nm |
Forward Current If Max | 30mA |
Forward Current @ Test | 20mA |
Forward Voltage @ Test | 2.2V |
Luminous Intensity @ Test | 2mcd |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LN451YPX.?
Additional datasheets, footprints and schematics for LN451YPX. are listed on our Part Details page. You can also find images and similar parts to LN451YPX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LN451YPX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LN451YPX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LN451YPX. fall under?
The LN451YPX. is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LN451YPX. when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LN451YPX. you can contact the distributor directly for product support, shipping queries etc.
Is the LN451YPX. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LN451YPX. have stock available?
There is no stock from authorised distributors for LN451YPX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LN451YPX. often in real-time on the comparison pages.
What if I can't find stock of LN451YPX.?
You can fill out our help required form which you can use to request a quote for LN451YPX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.