Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 5.5V |
Sensor Terminals | Wire Leads |
Sensor Housing | - |
Output Configuration | Analogue |
Output Voltage Min | 500mV |
Switching Speed | - |
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC | element14 |
Where can I find additional details, specifications and documents for a LN-11HAW1?
Additional datasheets, footprints and schematics for LN-11HAW1 are listed on our Part Details page. You can also find images and similar parts to LN-11HAW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LN-11HAW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LN-11HAW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LN-11HAW1 fall under?
The LN-11HAW1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LN-11HAW1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LN-11HAW1 you can contact the distributor directly for product support, shipping queries etc.
Is the LN-11HAW1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LN-11HAW1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LN-11HAW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LN-11HAW1 often in real-time on the comparison pages.
What if I can't find stock of LN-11HAW1?
You can fill out our help required form which you can use to request a quote for LN-11HAW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.